Texas Instruments CD4048B-MIL CMOS Multifunction Expandable 8-Input Gate CD4048BF3A

Description
CMOS Multifunction Expandable 8-Input Gate 16-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Multifunction Expandable 8-Input Gate 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4048B-MIL CMOS Multifunction Expandable 8-Input Gate - CD4048BF3A - Texas Instruments
Dallas, TX, United States
CD4048B-MIL CMOS Multifunction Expandable 8-Input Gate
CD4048BF3A
CD4048B-MIL CMOS Multifunction Expandable 8-Input Gate CD4048BF3A
CMOS Multifunction Expandable 8-Input Gate 16-CDIP -55 to 125

CMOS Multifunction Expandable 8-Input Gate 16-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
CMOS Multifunction Expandable 8-Input Gate 16-CDIP -55 to 125 Product overview: CD4048BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4048BF3A can be used for catalog matching and distributor lookup.

CMOS Multifunction Expandable 8-Input Gate 16-CDIP -55 to 125 Product overview: CD4048BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4048BF3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4048BF3A
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4048BF3A
CMOS MULTIFUNCTION EXPANDABLE 8-

CMOS MULTIFUNCTION EXPANDABLE 8-

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - CD4048BF3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4048BF3A
Gates and Inverters - Multi-Function, Configurable CD4048BF3A
Multifunction Configurable 1 Circuit 8 Input 16-CDIP

Multifunction Configurable 1 Circuit 8 Input 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4048BF3A 770-CD4048BF3A CD4048BF3A CD4048BF3A
Product Name CD4048B-MIL CMOS Multifunction Expandable 8-Input Gate Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Supply Voltage 3V; 10 18V 1.8V; 3V ~ 18V
Logic Family CD4000
Propagation Delay 300 ns 240 ns
Operating Current 0.0150 mA 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS804A Hex 2-Input NAND Drivers - 5962-88693012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
2 suppliers
Logic IC - 705-5427DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers