Texas Instruments CD4048B CMOS Multifunction Expandable 8-Input Gate CD4048BEE4

Description
CMOS Multifunction Expandable 8-Input Gate 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Multifunction Expandable 8-Input Gate 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4048B CMOS Multifunction Expandable 8-Input Gate - CD4048BEE4 - Texas Instruments
Dallas, TX, United States
CD4048B CMOS Multifunction Expandable 8-Input Gate
CD4048BEE4
CD4048B CMOS Multifunction Expandable 8-Input Gate CD4048BEE4
CMOS Multifunction Expandable 8-Input Gate 16-PDIP -55 to 125

CMOS Multifunction Expandable 8-Input Gate 16-PDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number CD4048BEE4
Product Name CD4048B CMOS Multifunction Expandable 8-Input Gate
Supply Voltage 3V; 10
Logic Family CD4000
Propagation Delay 300 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100117DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - 54LS09FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers