Counter IC Binary Counter 1 Element 21 Bit Negative Edge 16-TSSOP
IC BINARY COUNTER 21BIT 16TSSOP
IC COUNTER 21-STAGE 16-TSSOP
Counter IC Binary Counter 1 Element 21 Bit Negative Edge 16-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 296-14107-2-ND | CD4045BPWR | CD4045BPWR | CD4045BPWR |
| Product Name | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | MOD-N | |||
| Counter Direction | UP | UP | ||
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |