Texas Instruments High-Performance Analog Latches CD4044BDWRG4

Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
Datasheet
Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD4044BDWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now
Logic - Latches - CD4044BDWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4044BDWRG4
Logic - Latches CD4044BDWRG4
IC QUAD NAND R/S LATCH 16-SOIC

IC QUAD NAND R/S LATCH 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number CD4044BDWRG4 CD4044BDWRG4
Product Name Latches Logic - Latches
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.295\", 7.50mm Width); SOIC
Latch Type S-R
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDWE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
Latches - 1727-74LVC573AD-Q100JTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74ALVC162373TX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Octal Transparent Latch - 74FCT373ATPYG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 5.3 MM; SSOP
View Details
2 suppliers