Texas Instruments High-Performance Analog Latches CD4043BNS

Description
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs
Request a Quote Datasheet
Description
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CD4043BNS - Rochester Electronics
Newburyport, MA, United States
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs

Supplier's Site Datasheet
Latches - CD4043BNS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4043BNS
Latches CD4043BNS
Channel IC

Channel IC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CD4043BNS - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
CD4043BNS
Integrated Circuits (ICs) - Logic - Latches CD4043BNS
IC NOR R/S LATCH 3ST QUAD 16SO

IC NOR R/S LATCH 3ST QUAD 16SO

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number CD4043BNS CD4043BNS CD4043BNS
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Output Characteristics 3-State
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AC573SJX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74LVT162373DL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
CD54HCT573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output - CD54HCT573F - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Dual 2-Bit Transparent Latch - 54LS375/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 12 ns
View Details