Texas Instruments High-Performance Analog Latches CD4042BPWRE4

Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD4042BPWRE4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-TSSOP

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-TSSOP

Buy Now Datasheet
Logic - Latches - CD4042BPWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4042BPWRE4
Logic - Latches CD4042BPWRE4
IC QUAD CLOCKED D LATCH 16-TSSOP

IC QUAD CLOCKED D LATCH 16-TSSOP

Supplier's Site Datasheet
Latches - CD4042BPWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-TSSOP

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4042BPWRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4042BPWRE4
Integrated Circuits (ICs) - Logic - Latches CD4042BPWRE4
IC QUAD CLOCKED D LATCH 16-TSSOP

IC QUAD CLOCKED D LATCH 16-TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4042BPWRE4-ND CD4042BPWRE4 CD4042BPWRE4 CD4042BPWRE4
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics Differential
Supply Voltage 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Low-level Output Current (Sink) 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 296-CD4043BE-NG-ND - DigiKey
Texas Instruments
Specs
Latch Type S-R
Output Characteristics 3-State
Supply Voltage 3V ~ 18V
View Details
3 suppliers
Latches - 1727-3803-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Logic - Latches - 74FCT373ATSOG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 74LVCH162373APVG - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
Package Type SSOP
View Details
2 suppliers