Texas Instruments High-Performance Analog Latches CD4042BPWR

Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD4042BPWR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-TSSOP

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-TSSOP

Buy Now Datasheet
Logic - Latches - CD4042BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4042BPWR
Logic - Latches CD4042BPWR
IC QUAD CLOCKED D LATCH 16-TSSOP

IC QUAD CLOCKED D LATCH 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4042BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4042BPWR
Integrated Circuits (ICs) - Logic - Latches CD4042BPWR
IC QUAD CLOCKED D LATCH 16-TSSOP

IC QUAD CLOCKED D LATCH 16-TSSOP

Supplier's Site
Latches - CD4042BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4042BPWR
Latches CD4042BPWR
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-TSSOP

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4042BPWR-ND CD4042BPWR CD4042BPWR CD4042BPWR
Product Name Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics Differential
Supply Voltage 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Low-level Output Current (Sink) 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F533SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Latches - 1727-74LVC16373ADGG-Q1JTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs - 84012012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
View Details
3 suppliers
Dual 2-Bit Transparent Latch - 54LS75/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 15 ns
View Details