Texas Instruments High-Performance Analog Latches CD4042BDWRE4

Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD4042BDWRE4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

Buy Now Datasheet
Logic - Latches - CD4042BDWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4042BDWRE4
Logic - Latches CD4042BDWRE4
IC QUAD CLOCKED D LATCH 16-SOIC

IC QUAD CLOCKED D LATCH 16-SOIC

Supplier's Site Datasheet
Latches - CD4042BDWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4042BDWRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4042BDWRE4
Integrated Circuits (ICs) - Logic - Latches CD4042BDWRE4
IC QUAD CLOCKED D LATCH 16-SOIC

IC QUAD CLOCKED D LATCH 16-SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4042BDWRE4-ND CD4042BDWRE4 CD4042BDWRE4 CD4042BDWRE4
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics Differential
Supply Voltage 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Low-level Output Current (Sink) 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9001PC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Latches - 74HC259DB,118-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74AC373PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details