Texas Instruments High-Performance Analog Latches CD4042BDWR

Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD4042BDWR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

Buy Now Datasheet
Latches - CD4042BDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4042BDWR
Latches CD4042BDWR
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

Buy Now Datasheet
Logic - Latches - CD4042BDWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4042BDWR
Logic - Latches CD4042BDWR
IC QUAD CLOCKED D LATCH 16-SOIC

IC QUAD CLOCKED D LATCH 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4042BDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4042BDWR
Integrated Circuits (ICs) - Logic - Latches CD4042BDWR
IC QUAD CLOCKED D LATCH 16-SOIC

IC QUAD CLOCKED D LATCH 16-SOIC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4042BDWR-ND CD4042BDWR CD4042BDWR CD4042BDWR
Product Name Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics Differential
Supply Voltage 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Low-level Output Current (Sink) 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT841MTCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74AHC573PW-Q100J - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs - 83020012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
View Details
3 suppliers
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details