CMOS Quad True/Complement Buffer 14-SOIC -55 to 125
CMOS Quad Buffer IC, 4-Bit, SOIC, 3-18V, -55-125C Product overview: CD4041UBMT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 18V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD4041UBMT can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CD4041UBMT | 704-CD4041UBMT |
| Product Name | CD4041UB CMOS Quad True/Complement Buffer | Quad 18V SOIC Interface Transceiver IC |
| Technology | CD4000 | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | 3V; Other; 10 |