Shift Shift Register 1 Element 4 Bit 16-TSSOP
Shift Shift Register 1 Element 4 Bit 16-TSSOP
IC SHIFT REG PIN/P-OUT 16-TSSOP
IC SHIFT REG PIN/P-OUT 16-TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4035BPWE4-ND | CD4035BPWE4 | CD4035BPWE4 | CD4035BPWE4 |
| Product Name | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers |
| Register Type | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | |
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |
| Output Characteristics | Complementary | Complementary |