Texas Instruments High-Performance Analog Logic - Logic - Shift Registers - CD4034BPW CD4034BPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 128558-CD4034BPW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Register, Bidirectional Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 24-TSSOP Purpose: Universal Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 128558-CD4034BPW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Register, Bidirectional Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 24-TSSOP Purpose: Universal Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD4034BPW - 128558-CD4034BPW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4034BPW
128558-CD4034BPW
Logic - Logic - Shift Registers - CD4034BPW 128558-CD4034BPW
Manufacturer: Texas Instruments Win Source Part Number: 128558-CD4034BPW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Register, Bidirectional Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 24-TSSOP Purpose: Universal Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 128558-CD4034BPW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Register, Bidirectional
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 24-TSSOP
Purpose: Universal
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - CD4034BPW-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
CD4034BPW-ND
Shift Registers CD4034BPW-ND
Shift Register, Bidirectional 1 Element 8 Bit 24-TSSOP

Shift Register, Bidirectional 1 Element 8 Bit 24-TSSOP

Buy Now Datasheet
Logic - Shift Registers - CD4034BPW - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD4034BPW
Logic - Shift Registers CD4034BPW
IC REGISTR CMOS BIDIRECT 24TSSOP

IC REGISTR CMOS BIDIRECT 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD4034BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4034BPW
Integrated Circuits (ICs) - Logic - Shift Registers CD4034BPW
IC REGISTR CMOS BIDIRECT 24TSSOP

IC REGISTR CMOS BIDIRECT 24TSSOP

Supplier's Site
Shift Registers - CD4034BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4034BPW
Shift Registers CD4034BPW
Shift Register, Bidirectional 1 Element 8 Bit 24-TSSOP

Shift Register, Bidirectional 1 Element 8 Bit 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 128558-CD4034BPW CD4034BPW-ND CD4034BPW CD4034BPW CD4034BPW
Product Name Logic - Logic - Shift Registers - CD4034BPW Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 3 V ~ 18 V 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type SOP; SSOP; TSSOP; Other; 24-TSSOP TSSOP; Other; "24-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; Other; 24-TSSOP (0.173\", 4.40mm Width)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
Shift Registers - 74HCT595BQ - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
Logic - Shift Registers - 74F299SC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details