Texas Instruments CD4030B CMOS Quad Exclusive-OR Gate CD4030BNSR

Description
CMOS Quad Exclusive-OR Gate 14-SO -55 to 125
Request a Quote Datasheet
Description
CMOS Quad Exclusive-OR Gate 14-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4030B CMOS Quad Exclusive-OR Gate - CD4030BNSR - Texas Instruments
Dallas, TX, United States
CD4030B CMOS Quad Exclusive-OR Gate
CD4030BNSR
CD4030B CMOS Quad Exclusive-OR Gate CD4030BNSR
CMOS Quad Exclusive-OR Gate 14-SO -55 to 125

CMOS Quad Exclusive-OR Gate 14-SO -55 to 125

Buy Now Datasheet
 - CD4030BNSR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
3V 18V Logic IC
705-CD4030BNSR
3V 18V Logic IC 705-CD4030BNSR
4-Ch XOR Gate IC, 3V-18V, CMOS, 14-SO, Gold Plating Product overview: CD4030BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4030BNSR can be used for catalog matching and distributor lookup.

4-Ch XOR Gate IC, 3V-18V, CMOS, 14-SO, Gold Plating Product overview: CD4030BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4030BNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14102-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14102-1-ND
Gates and Inverters 296-14102-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-14102-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14102-2-ND
Gates and Inverters 296-14102-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-14102-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14102-6-ND
Gates and Inverters 296-14102-6-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4030BNSR - 079854-CD4030BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4030BNSR
079854-CD4030BNSR
Logic - Logic - Gates and Inverters - CD4030BNSR 079854-CD4030BNSR
Manufacturer: Texas Instruments Win Source Part Number: 079854-CD4030BNSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079854-CD4030BNSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE XOR 4CH 2-INP 14SOP - 815-CD4030BNSR - Utmel Electronic Limited
Hong Kong, China
IC GATE XOR 4CH 2-INP 14SOP
815-CD4030BNSR
IC GATE XOR 4CH 2-INP 14SOP 815-CD4030BNSR
IC GATE XOR 4CH 2-INP 14SOP

IC GATE XOR 4CH 2-INP 14SOP

Supplier's Site
Logic - Gates and Inverters - CD4030BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4030BNSR
Logic - Gates and Inverters CD4030BNSR
IC GATE XOR 4CH 2-INP 14SOP

IC GATE XOR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4030BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4030BNSR
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4030BNSR
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - CD4030BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4030BNSR
Gates and Inverters CD4030BNSR
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD4030BNSR
Logic Gates CD4030BNSR
Logic Gates Quad Exclusive

Logic Gates Quad Exclusive

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4030BNSR CD4030BNSR 705-CD4030BNSR 296-14102-1-ND 079854-CD4030BNSR 815-CD4030BNSR CD4030BNSR CD4030BNSR CD4030BNSR CD4030BNSR
Product Name CD4030B CMOS Quad Exclusive-OR Gate 3V 18V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD4030BNSR IC GATE XOR 4CH 2-INP 14SOP Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type OR OR; XOR XOR; XOR GATE, OR GATE XOR NOT; XOR; XOR (Exclusive OR) XOR NOT; XOR XOR XOR; XOR (Exclusive OR)
Supply Voltage 3V; 10 18V 3V ~ 18V 3 V ~ 18 V 5V; 5V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS CMOS; CMOS
Propagation Delay 130 ns 100 ns 100 ns 100 ns 100 ns
Operating Current 0.0150 mA 3.4 mA 1.00E-3 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS09FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54LS05FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers