Texas Instruments CD4030B CMOS Quad Exclusive-OR Gate CD4030BMT

Description
CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4030B CMOS Quad Exclusive-OR Gate - CD4030BMT - Texas Instruments
Dallas, TX, United States
CD4030B CMOS Quad Exclusive-OR Gate
CD4030BMT
CD4030B CMOS Quad Exclusive-OR Gate CD4030BMT
CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125

CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 18V SOIC Logic IC
705-CD4030BMT
Quad 18V SOIC Logic IC 705-CD4030BMT
CMOS Quad XOR Gate, 4-Bit, 14-SOIC, 3-18V Product overview: CD4030BMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4030BMT can be used for catalog matching and distributor lookup.

CMOS Quad XOR Gate, 4-Bit, 14-SOIC, 3-18V Product overview: CD4030BMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4030BMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4030BMT - 771345-CD4030BMT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4030BMT
771345-CD4030BMT
Logic - Logic - Gates and Inverters - CD4030BMT 771345-CD4030BMT
Manufacturer: Texas Instruments Win Source Part Number: 771345-CD4030BMT Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Logic Level - Low: 1.5 V ~ 4 V Logic Level - High: 3.5 V ~ 11 V Family Name: CD4030 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): HCF4030BM1; HCF4030M013TR; BU4030BF-E2; HCF4030B013TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771345-CD4030BMT
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Family Name: CD4030
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): HCF4030BM1; HCF4030M013TR; BU4030BF-E2; HCF4030B013TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - CD4030BMT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
CD4030BMT-ND
Gates and Inverters CD4030BMT-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
 - CD4030BMT - Rochester Electronics
Newburyport, MA, United States
XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
 - CD4030BMT - Rochester Electronics
Newburyport, MA, United States
XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4030BMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4030BMT
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4030BMT
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
IC, LOGIC, EX-OR GATE, 14SO, RL250 - 815-CD4030BMT - Utmel Electronic Limited
Hong Kong, China
IC, LOGIC, EX-OR GATE, 14SO, RL250
815-CD4030BMT
IC, LOGIC, EX-OR GATE, 14SO, RL250 815-CD4030BMT
IC, LOGIC, EX-OR GATE, 14SO, RL250

IC, LOGIC, EX-OR GATE, 14SO, RL250

Supplier's Site
Logic - Gates and Inverters - CD4030BMT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4030BMT
Logic - Gates and Inverters CD4030BMT
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD4030BMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4030BMT
Gates and Inverters CD4030BMT
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - CD4030BMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4030BMT
Gates and Inverters CD4030BMT
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4030BMT 705-CD4030BMT 771345-CD4030BMT CD4030BMT-ND CD4030BMT CD4030BMT 815-CD4030BMT CD4030BMT CD4030BMT
Product Name CD4030B CMOS Quad Exclusive-OR Gate Quad 18V SOIC Logic IC Logic - Logic - Gates and Inverters - CD4030BMT Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters IC, LOGIC, EX-OR GATE, 14SO, RL250 Logic - Gates and Inverters Gates and Inverters
Gate Type OR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) XOR OR; XOR XOR NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage 3V; 10 18V 3 V ~ 18 V 3V ~ 18V 1.8V 5V; 5V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS CMOS CMOS; CMOS
Propagation Delay 130 ns 100 ns 100 ns 100 ns 100 ns
Operating Current 0.0150 mA 3.4 mA 1.00E-3 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS30A 8-Input Positive-NAND Gates - 5962-86837012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details
Logic - Logic - Gates and Inverters - 54LS21J - 162945-54LS21J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers