Texas Instruments CD4030B CMOS Quad Exclusive-OR Gate CD4030BM96G4

Description
CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125
Request a Quote
Description
CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CD4030BM96G4 is a CMOS quad exclusive-OR gate in a 14-pin small-outline integrated circuit (SOIC) package, with an operating temperature range of -55 to 125 °C, RoHS compliant, and features NIPDAU lead finish and Level-1 MSL reflow rating. The device is supplied in a 2500-unit large tape and reel configuration.

Datasheet Summary
Powered by GS/AI

CD4030BM96G4 is a CMOS quad exclusive-OR gate in a 14-pin small-outline integrated circuit (SOIC) package, with an operating temperature range of -55 to 125 °C, RoHS compliant, and features NIPDAU lead finish and Level-1 MSL reflow rating. The device is supplied in a 2500-unit large tape and reel configuration.

Suppliers

Company
Product
Description
Supplier Links
CD4030B CMOS Quad Exclusive-OR Gate - CD4030BM96G4 - Texas Instruments
Dallas, TX, United States
CD4030B CMOS Quad Exclusive-OR Gate
CD4030BM96G4
CD4030B CMOS Quad Exclusive-OR Gate CD4030BM96G4
CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125

CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4030BM96G4
18V SOIC Logic IC 705-CD4030BM96G4
4-Ch XOR Gate IC, 3-18V, 100ns, CMOS, SOIC Product overview: CD4030BM96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4030BM96G4 can be used for catalog matching and distributor lookup.

4-Ch XOR Gate IC, 3-18V, 100ns, CMOS, SOIC Product overview: CD4030BM96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4030BM96G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD4030BM96G4 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4030BM96G4 - 1159630-CD4030BM96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4030BM96G4
1159630-CD4030BM96G4
Logic - Logic - Gates and Inverters - CD4030BM96G4 1159630-CD4030BM96G4
Manufacturer: Texas Instruments Win Source Part Number: 1159630-CD4030BM96G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159630-CD4030BM96G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - CD4030BM96G4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
CD4030BM96G4-ND
Gates and Inverters CD4030BM96G4-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4030BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4030BM96G4
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4030BM96G4
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - CD4030BM96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4030BM96G4
Gates and Inverters CD4030BM96G4
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD4030BM96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4030BM96G4
Logic - Gates and Inverters CD4030BM96G4
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4030BM96G4
Logic Gates CD4030BM96G4
Logic Gates CMOS Quad Excl-OR

Logic Gates CMOS Quad Excl-OR

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4030BM96G4 705-CD4030BM96G4 CD4030BM96G4 1159630-CD4030BM96G4 CD4030BM96G4-ND CD4030BM96G4 CD4030BM96G4 CD4030BM96G4 CD4030BM96G4
Product Name CD4030B CMOS Quad Exclusive-OR Gate 18V SOIC Logic IC Logic - Logic - Gates and Inverters - CD4030BM96G4 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type OR XOR; XOR GATE, OR GATE OR; XOR NOT XOR XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 3V; 10 18V 3V ~ 18V 1.8V 1.8V; 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Logic Family CD4000 CMOS CMOS
Propagation Delay 130 ns 100 ns 100 ns
Operating Current 0.0150 mA 3.4 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 54S05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details