Texas Instruments CD4030B CMOS Quad Exclusive-OR Gate CD4030BM

Description
CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125
Request a Quote
Description
CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4030BM is a CMOS quad exclusive-OR gate in a 14-pin small-outline package (SOIC), with an operating temperature range of -55 to 125°C.

Datasheet Summary
Powered by GS/AI

The CD4030BM is a CMOS quad exclusive-OR gate in a 14-pin small-outline package (SOIC), with an operating temperature range of -55 to 125°C.

Suppliers

Company
Product
Description
Supplier Links
CD4030B CMOS Quad Exclusive-OR Gate - CD4030BM - Texas Instruments
Dallas, TX, United States
CD4030B CMOS Quad Exclusive-OR Gate
CD4030BM
CD4030B CMOS Quad Exclusive-OR Gate CD4030BM
CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125

CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-14263-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14263-5-ND
Gates and Inverters 296-14263-5-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
 - CD4030BM - Rochester Electronics
Newburyport, MA, United States
XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4030BM
18V SOIC Logic IC 705-CD4030BM
4-Ch CMOS XOR Gate IC, 3-18V, SOIC, -55-125C Product overview: CD4030BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4030BM can be used for catalog matching and distributor lookup.

4-Ch CMOS XOR Gate IC, 3-18V, SOIC, -55-125C Product overview: CD4030BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4030BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4030BM - 1159629-CD4030BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4030BM
1159629-CD4030BM
Logic - Logic - Gates and Inverters - CD4030BM 1159629-CD4030BM
Manufacturer: Texas Instruments Win Source Part Number: 1159629-CD4030BM Series: 4000B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Logic Level - Low: 1.5 V ~ 4 V Logic Level - High: 3.5 V ~ 11 V Family Name: CD4030 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): HCF4030M013TR; HCF4030BM1; HCF4030B013TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159629-CD4030BM
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Family Name: CD4030
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): HCF4030M013TR; HCF4030BM1; HCF4030B013TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - CD4030BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4030BM
Gates and Inverters CD4030BM
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD4030BM
Logic Gates CD4030BM
Logic Gates Quad Exclusive

Logic Gates Quad Exclusive

Buy Now Datasheet
Logic, Ex-Or Gate Quad Hv, 14Soic; Logic Family / Base Number Texas Instruments - 36AJ8521 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Ex-Or Gate Quad Hv, 14Soic; Logic Family / Base Number Texas Instruments
36AJ8521
Logic, Ex-Or Gate Quad Hv, 14Soic; Logic Family / Base Number Texas Instruments 36AJ8521
LOGIC, EX-OR GATE QUAD HV, 14SOIC; Logic Family / Base Number:CD4030; Logic Type:XOR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, EX-OR GATE QUAD HV, 14SOIC; Logic Family / Base Number:CD4030; Logic Type:XOR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4030BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4030BM
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4030BM
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD4030BM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4030BM
Logic - Gates and Inverters CD4030BM
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4030BM 296-14263-5-ND CD4030BM 705-CD4030BM 1159629-CD4030BM CD4030BM CD4030BM 36AJ8521 CD4030BM CD4030BM
Product Name CD4030B CMOS Quad Exclusive-OR Gate Gates and Inverters 18V SOIC Logic IC Logic - Logic - Gates and Inverters - CD4030BM Gates and Inverters Logic Gates Logic, Ex-Or Gate Quad Hv, 14Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR XOR OR; XOR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR; XOR XOR NOT; XOR
Supply Voltage 3V; 10 3V ~ 18V 18V 3 V ~ 18 V 1.8V; 3V ~ 18V 18V 1.8V 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Logic Family CD4000 CMOS CMOS
Propagation Delay 130 ns 100 ns 100 ns 100 ns
Operating Current 0.0150 mA 3.4 mA 6.8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS51FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
SN54ALS804A Hex 2-Input NAND Drivers - 5962-88693012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 4001BDMQB - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers