CMOS Quad Exclusive-OR Gate 14-PDIP -55 to 125
IC XOR 4-CIR 2-IN 14-PDIP
IC GATE XOR 4CH 2-INP 14DIP
XOR (Exclusive OR) IC 4 Channel 14-PDIP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4030BEE4 | 296-CD4030BEE4-ND | CD4030BEE4 | CD4030BEE4 | CD4030BEE4 |
| Product Name | CD4030B CMOS Quad Exclusive-OR Gate | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | XOR | XOR | XOR; XOR (Exclusive OR) | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |
| Logic Family | CD4000 | ||||
| Propagation Delay | 130 ns | 100 ns | |||
| Operating Current | 0.0150 mA | 6.8 mA |