CMOS Quad Exclusive-OR Gate 14-PDIP -55 to 125
XOR Gate 4-Element 2-IN CMOS 14-Pin PDIP Tube Product overview: CD4030BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4030BE can be used for catalog matching and distributor lookup.
XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDIP14
XOR (Exclusive OR) IC 4 Channel 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 012836-CD4030BE
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC GATE XOR 4CH 2-INP 14DIP
IC GATE XOR 4CH 2-INP 14DIP
XOR (Exclusive OR) IC 4 Channel 14-PDIP
LOGIC, XOR, QUAD, DIP-14; Logic Family / Base Number:CD4030; Logic Type:XOR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:CD4000; RoHS Compliant: Yes
IC GATE XOR 4CH 2-INP 14DIP
TEXAS INSTRUMENTS CD4030BE... XOR Gate, 4 Gate, 2 Input, 6.8 mA, 3V to 18V, DIP-14
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4030BE | 705-CD4030BE | CD4030BE | 2494904 | 296-2047-5-ND | 012836-CD4030BE | CD4030BE | CD4030BE | CD4030BE | 33AH3796 | CD4030BE | CD4030BE | 815-CD4030BE |
| Product Name | CD4030B CMOS Quad Exclusive-OR Gate | Logic IC | Logic Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4030BE | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic, Xor, Quad, Dip-14; Logic Family / Base Number Texas Instruments | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | TEXAS INSTRUMENTS CD4030BE... XOR Gate, 4 Gate, 2 Input, 6.8 mA, 3V to 18V, DIP-14 | |
| Gate Type | OR | XOR | OR; XOR | XOR; XOR | XOR | NOT; XOR; XOR (Exclusive OR) | NOT; XOR | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | XOR; XOR | XOR | XOR | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 3 V ~ 18 V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 18V | 1.8V; 3V ~ 18V | 18V | 1.8V | 5V; 5V | ||||
| Logic Family | CD4000 | 4000/14000/40000 | CMOS | XOR | CMOS; CMOS | ||||||||
| Propagation Delay | 130 ns | 100 ns | 100 ns | 100 ns | 100 ns | ||||||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA | 3.4 mA | 6.8 mA | 3.4 mA |