Texas Instruments High-Performance Analog Timer/Counter CD4029BM

Description
LOGIC, PRESET UP/DWN COUNTER, 16SOIC; LOGIC FAMILY / BASE NUMBER:CD4029; COUNTER TYPE:BINARY / BCD, UP / DOWN; CLOCK FREQUENCY:11MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LOGIC, PRESET UP/DWN COUNTER, 16SOIC; LOGIC FAMILY / BASE NUMBER:CD4029; COUNTER TYPE:BINARY / BCD, UP / DOWN; CLOCK FREQUENCY:11MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 17004539 - Radwell International
Willingboro, NJ, United States
Timer/Counter
17004539
Timer/Counter 17004539
LOGIC, PRESET UP/DWN COUNTER, 16SOIC; LOGIC FAMILY / BASE NUMBER:CD4029; COUNTER TYPE:BINARY / BCD, UP / DOWN; CLOCK FREQUENCY:11MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOGIC, PRESET UP/DWN COUNTER, 16SOIC; LOGIC FAMILY / BASE NUMBER:CD4029; COUNTER TYPE:BINARY / BCD, UP / DOWN; CLOCK FREQUENCY:11MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Counters
Product Number 17004539
Product Name Timer/Counter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610DC6 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Counter; Ratchet Drive; Base Mount; 5; 0.187 in.; Left/Right Hand; 0.156 in. - 70132835 - Allied Electronics, Inc.
Specs
Display Type Digital
Number of Digits 5
Digit Height 0.1870 inches (4.75 mm)
View Details
Preset Counter - FE504 - Baumer Ltd.
Specs
Operating Temperature 32 to 113 F (0 to 45 C)
Number of Functions Single; Multi (optional feature)
Functions Arithmetic Functions; Pulse Counter
View Details