Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD4028BE

Description
IC DECODER 1 X 4:10 16DIP
Description
IC DECODER 1 X 4:10 16DIP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD4028BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD4028BE
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD4028BE
IC DECODER 1 X 4:10 16DIP

IC DECODER 1 X 4:10 16DIP

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD4028BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD4028BE
Signal Switches, Multiplexers, Decoders CD4028BE
Decoder 1 x 4:10 16-PDIP

Decoder 1 x 4:10 16-PDIP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number CD4028BE CD4028BE
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Operating Current 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3126DS,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G139DCURE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 32 mA
View Details
2 suppliers