CD4027BNSRG4 is a CMOS dual J-K flip-flop in a 16-pin small-outline package (SOP NS) with an operating temperature range of -55°C to 125°C. The device features individual set, reset, clock, J, and K inputs for each flip-flop, with buffered Q and Q outputs. It operates at a typical clock toggle rate of 16 MHz at 10 V and meets JEDEC standard No. 138 for 'B' series CMOS devices. The package is surface-mount compatible with a tape and reel format of 2000 units per reel.
CMOS Dual J-K Master-Slave Flip-Flop 16-SO -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159625-CD4027BNSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | CD4027BNSRG4 | 1159625-CD4027BNSRG4 |
| Product Name | CD4027B CMOS Dual J-K Master-Slave Flip-Flop | Logic - Logic - Flip Flops - CD4027BNSRG4 |
| Supply Voltage | 3V; 10 | |
| Propagation Delay | 130 ns | |
| fMAX | 8 MHz |