CD4027BNSR is a CMOS dual J-K flip-flop in a 16-pin small-outline package (SOP, NS suffix), operating over a temperature range of -55°C to 125°C. It features individual J, K, Set, Reset, and clock inputs for each flip-flop, with buffered Q and Q̅ outputs. The device supports 5 V, 10 V, and 15 V operation, with a typical clock toggle rate of 16 MHz at 10 V. Set and reset functions are asynchronous and active high. The package measures 12.0 mm in width and complies with JEDEC tentative standard No. 138 for 'B' series CMOS devices.
CMOS Dual J-K Master-Slave Flip-Flop 16-SO -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 083120-CD4027BNSR
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 24MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
IC FF JK TYPE DUAL 1BIT 16SO
IC FF JK TYPE DUAL 1BIT 16SO
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD4027BNSR | 083120-CD4027BNSR | 296-14101-1-ND | CD4027BNSR | CD4027BNSR | CD4027BNSR |
| Product Name | CD4027B CMOS Dual J-K Master-Slave Flip-Flop | Logic - Logic - Flip Flops - CD4027BNSR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 3V ~ 18V | 1.8V; 3V ~ 18V | ||
| Propagation Delay | 130 ns | 90 ns | 90 ns | |||
| fMAX | 8 MHz | 24 MHz | 24 MHz | |||
| Operating Current | 0.0600 mA | |||||
| Package Type | PDIP,SO,SOIC,TSSOP | "16-SOIC (0.209"", 5.30mm Width)"; SOIC | 16-SOIC (0.209\", 5.30mm Width); SOIC |