CD4027B is a CMOS dual J-K flip-flop with set and reset capabilities, designed for use in registers, counters, and control circuits. It is available in 16-lead packages including PDIP, CDIP, SOIC, SOP, and TSSOP, with a specified operating temperature range of -55°C to 125°C. The device operates with 5 V, 10 V, and 15 V supply ratings, features a typical clock toggle rate of 16 MHz at 10 V, and meets JEDEC Standard No. 138 for B-series CMOS devices.
CMOS Dual J-K Master-Slave Flip-Flop 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD4027BME4 |
| Product Name | CD4027B CMOS Dual J-K Master-Slave Flip-Flop |
| Supply Voltage | 3V; 10 |
| Propagation Delay | 130 ns |
| fMAX | 8 MHz |