Texas Instruments Standard Linear and Logic 24MHz 18V Logic IC CD4027BE

Description
JK Flip-Flop IC, 2-Element, 24MHz, 18V, PDIP, CMOS Product overview: CD4027BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 24MHz, 18V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4027BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JK Flip-Flop IC, 2-Element, 24MHz, 18V, PDIP, CMOS Product overview: CD4027BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 24MHz, 18V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4027BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24MHz 18V Logic IC
706-CD4027BE
24MHz 18V Logic IC 706-CD4027BE
JK Flip-Flop IC, 2-Element, 24MHz, 18V, PDIP, CMOS Product overview: CD4027BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 24MHz, 18V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4027BE can be used for catalog matching and distributor lookup.

JK Flip-Flop IC, 2-Element, 24MHz, 18V, PDIP, CMOS Product overview: CD4027BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 24MHz, 18V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4027BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD4027BE
Product Name 24MHz 18V Logic IC
Gate Type Flip-Flop, JK-Type
Supply Voltage 18V
Inputs 1
Propagation Delay 300 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 711-74AHCT123AD - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
View Details
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 20F8147 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details