CMOS Triple 3-Input NOR Gate 14-SO -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | CD4025BNSRE4 |
| Product Name | CD4025B CMOS Triple 3-Input NOR Gate |
| Gate Type | NOR |
| Supply Voltage | 3V; 10 |
| Logic Family | CD4000 |
| Propagation Delay | 120 ns |