Texas Instruments CD4025B CMOS Triple 3-Input NOR Gate CD4025BM96

Description
CMOS Triple 3-Input NOR Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Triple 3-Input NOR Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4025B CMOS Triple 3-Input NOR Gate - CD4025BM96 - Texas Instruments
Dallas, TX, United States
CD4025B CMOS Triple 3-Input NOR Gate
CD4025BM96
CD4025B CMOS Triple 3-Input NOR Gate CD4025BM96
CMOS Triple 3-Input NOR Gate 14-SOIC -55 to 125

CMOS Triple 3-Input NOR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4025BM96
18V SOIC Logic IC 705-CD4025BM96
CMOS Triple 3-Input NOR Gate, 18V, 90ns, SOIC Product overview: CD4025BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4025BM96 can be used for catalog matching and distributor lookup.

CMOS Triple 3-Input NOR Gate, 18V, 90ns, SOIC Product overview: CD4025BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4025BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4025BM96 - 1028182-CD4025BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4025BM96
1028182-CD4025BM96
Logic - Logic - Gates and Inverters - CD4025BM96 1028182-CD4025BM96
Manufacturer: Texas Instruments Win Source Part Number: 1028182-CD4025BM96 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028182-CD4025BM96
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-14100-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14100-2-ND
Gates and Inverters 296-14100-2-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14100-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14100-6-ND
Gates and Inverters 296-14100-6-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14100-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14100-1-ND
Gates and Inverters 296-14100-1-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4025BM96
Logic Gates CD4025BM96
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4025BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4025BM96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4025BM96
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD4025BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4025BM96
Logic - Gates and Inverters CD4025BM96
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Nor Gate, Triple, 3 I/p, Soic-14; Logic Family / Base Number Texas Instruments - 52AH3696 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, Triple, 3 I/p, Soic-14; Logic Family / Base Number Texas Instruments
52AH3696
Nor Gate, Triple, 3 I/p, Soic-14; Logic Family / Base Number Texas Instruments 52AH3696
NOR GATE, TRIPLE, 3 I/P, SOIC-14; Logic Family / Base Number:CD4025; Logic Type:NOR Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NOR GATE, TRIPLE, 3 I/P, SOIC-14; Logic Family / Base Number:CD4025; Logic Type:NOR Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - CD4025BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4025BM96
Gates and Inverters CD4025BM96
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4025BM96 705-CD4025BM96 1028182-CD4025BM96 296-14100-2-ND CD4025BM96 CD4025BM96 CD4025BM96 52AH3696 CD4025BM96
Product Name CD4025B CMOS Triple 3-Input NOR Gate 18V SOIC Logic IC Logic - Logic - Gates and Inverters - CD4025BM96 Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Nor Gate, Triple, 3 I/p, Soic-14; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR NOR NOT; NOR NOR; NOR Gate NOR; NOR Gate
Supply Voltage 3V; 10 18V 3 V ~ 18 V 3V ~ 18V 1.8V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 18V 1.8V; 3V ~ 18V
Logic Family CD4000
Propagation Delay 120 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 1.00E-3 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001CA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
3 suppliers
Gates and Inverters - 54S86DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details