Texas Instruments CD4025B CMOS Triple 3-Input NOR Gate CD4025BM

Description
CMOS Triple 3-Input NOR Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Triple 3-Input NOR Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4025B CMOS Triple 3-Input NOR Gate - CD4025BM - Texas Instruments
Dallas, TX, United States
CD4025B CMOS Triple 3-Input NOR Gate
CD4025BM
CD4025B CMOS Triple 3-Input NOR Gate CD4025BM
CMOS Triple 3-Input NOR Gate 14-SOIC -55 to 125

CMOS Triple 3-Input NOR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
3V 18V SOIC Logic IC
705-CD4025BM
3V 18V SOIC Logic IC 705-CD4025BM
CMOS Triple 3-Input NOR Gate, SOIC, 3V-18V Product overview: CD4025BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4025BM can be used for catalog matching and distributor lookup.

CMOS Triple 3-Input NOR Gate, SOIC, 3V-18V Product overview: CD4025BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4025BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-32876-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32876-5-ND
Gates and Inverters 296-32876-5-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
 - CD4025BM - Rochester Electronics
Newburyport, MA, United States
NOR Gate, 4000/14000/40000 Series, 3-Func, 3-Input, CMOS, PDSO14

NOR Gate, 4000/14000/40000 Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4025BM - 1159618-CD4025BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4025BM
1159618-CD4025BM
Logic - Logic - Gates and Inverters - CD4025BM 1159618-CD4025BM
Manufacturer: Texas Instruments Win Source Part Number: 1159618-CD4025BM Series: 4000B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Logic Level - Low: 1.5 V ~ 4 V Logic Level - High: 3.5 V ~ 11 V Family Name: CD4025 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): MC14025BDR2; MC14025BD; HEF4025BT; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159618-CD4025BM
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Family Name: CD4025
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): MC14025BDR2; MC14025BD; HEF4025BT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Gates and Inverters - CD4025BM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4025BM
Logic - Gates and Inverters CD4025BM
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD4025BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4025BM
Gates and Inverters CD4025BM
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD4025BM
Logic Gates CD4025BM
Logic Gates CMOS Triple 3-Input NOR Gate

Logic Gates CMOS Triple 3-Input NOR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4025BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4025BM
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4025BM
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4025BM 705-CD4025BM 296-32876-5-ND CD4025BM 1159618-CD4025BM CD4025BM CD4025BM CD4025BM CD4025BM
Product Name CD4025B CMOS Triple 3-Input NOR Gate 3V 18V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD4025BM Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE NOR OR; NOR NOT; NOR; NOR Gate NOT; NOR NOR; NOR Gate NOR
Supply Voltage 3V; 10 18V 3V ~ 18V 3 V ~ 18 V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V; 3V ~ 18V 1.8V
Logic Family CD4000 CMOS CMOS
Propagation Delay 120 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 1.00E-3 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products