CMOS Triple 3-Input NOR Gate 14-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 006166-CD4025BE
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
NOR Gate IC 3 Channel 14-PDIP
IC, GATE; Logic Family / Base Number:CD4025; Logic Type:NOR; Output Current:6.8mA; No. of Inputs:3; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:CD4000; Logic IC Base RoHS Compliant: Yes
IC GATE NOR 3CH 3-INP 14DIP
IC GATE NOR 3CH 3-INP 14DIP
IC GATE NOR 3CH 3-INP 14DIP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4025BE | 006166-CD4025BE | 296-2043-5-ND | CD4025BE | 28AH2024 | CD4025BE | CD4025BE | CD4025BE | CD4025BE |
| Product Name | CD4025B CMOS Triple 3-Input NOR Gate | Logic - Logic - Gates and Inverters - CD4025BE | Gates and Inverters | Gates and Inverters | Ic, Gate; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR | NOR; NOR Gate | NOR; NOR | NOT; NOR | NOR; NOR Gate | NOR | |
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 3V ~ 18V | 1.8V; 3V ~ 18V | 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 18V | 1.8V | |
| Logic Family | CD4000 | ||||||||
| Propagation Delay | 120 ns | 90 ns | 90 ns | 90 ns | |||||
| Operating Current | 0.0150 mA | 3.4 mA | 6.8 mA | 1.00E-3 mA | 3.4 mA |