CMOS Triple 3-Input NAND Gate 14-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 129493-CD4023BPWR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
3-Input NAND Gate IC, 3V-18V, CMOS, 14-TSSOP Product overview: CD4023BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4023BPWR can be used for catalog matching and distributor lookup.
NAND Gate IC 3 Channel 14-TSSOP
NAND Gate IC 3 Channel 14-TSSOP
NAND Gate IC 3 Channel 14-TSSOP
NAND Gate IC 3 Channel 14-TSSOP
1uA 3V~18V 3 90ns@15V,50pF NAND Gates TSSOP-14 Gates ROHS
Logic Gates CMOS Triple 3-Input NAND Gate
IC GATE NAND 3CH 3-INP 14TSSOP
IC GATE NAND 3CH 3-INP 14TSSOP
IC GATE NAND 3CH 3-INP 14TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4023BPWR | 129493-CD4023BPWR | 705-CD4023BPWR | 296-31492-6-ND | CD4023BPWR | CD4023BPWR | CD4023BPWR | CD4023BPWR | CD4023BPWR | CD4023BPWR |
| Product Name | CD4023B CMOS Triple 3-Input NAND Gate | Logic - Logic - Gates and Inverters - CD4023BPWR | 3V 18V TSSOP Logic IC | Gates and Inverters | Gates and Inverters | Logic ICs >> Gates | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND | NAND; NAND Gate | NAND | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | 3V~18V | 1.8V | 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | |
| Logic Family | CD4000 | |||||||||
| Operating Current | 0.0150 mA | 3.4 mA | 3.4 mA | 1.00E-3 mA | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |