CMOS Triple 3-Input NAND Gate 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159609-CD4023BM
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Family Name: CD4023
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): MC14023BD; MC14023BDR2; HCF4023M013TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
3-Input NAND Gate IC, CMOS, 3V-18V, 14-SOIC Product overview: CD4023BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4023BM can be used for catalog matching and distributor lookup.
NAND Gate IC 3 Channel 14-SOIC
Logic Gates CMOS Triple 3-Input NAND Gate
IC GATE NAND 3CH 3-INP 14SOIC
IC GATE NAND 3CH 3-INP 14SOIC
LOGIC, 3-IN NAND GATE TRIPLE, 14SOIC; Logic Family / Base Number:CD4023; Logic Type:NAND; Output Current:6.8mA; No. of Inputs:3; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4023BM | 1159609-CD4023BM | 2494902P | 705-CD4023BM | 296-25941-5-ND | CD4023BM | CD4023BM | CD4023BM | CD4023BM | 36AJ8515 |
| Product Name | CD4023B CMOS Triple 3-Input NAND Gate | Logic - Logic - Gates and Inverters - CD4023BM | Logic Gates | 3V 18V SOIC Logic IC | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic, 3-In Nand Gate Triple, 14Soic; Logic Family / Base Number Texas Instruments |
| Gate Type | NAND | NOT; NAND; NAND Gate | AND; NAND; NAND | NAND; NAND GATE | NAND | NOT; NAND | NAND | NAND; NAND Gate | NAND; NAND | |
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 18V | 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | 1.8V; 3V ~ 18V | 18V | ||
| Logic Family | CD4000 | CMOS | NAND | |||||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA | 6.8 mA | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |