CMOS Triple 3-Input NAND Gate 14-CDIP -55 to 125
NAND Gate, 4000/14000/40000 Series, 3-Func, 3-Input, CMOS, CDIP14
CMOS Triple 3-Input NAND Gate 14-CDIP -55 to 125 Product overview: CD4023BF from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4023BF can be used for catalog matching and distributor lookup.
IC GATE NAND 3CH 3-INP 14CDIP
NAND Gate IC 3 Channel 14-CDIP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4023BF | CD4023BF | 705-CD4023BF | CD4023BF | CD4023BF |
| Product Name | CD4023B CMOS Triple 3-Input NAND Gate | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND GATE | NAND | NAND; NAND Gate |
| Supply Voltage | 3V; 10 | 18V | 1.8V | 1.8V; 3V ~ 18V | |
| Logic Family | CD4000 | CMOS | |||
| Operating Current | 0.0150 mA | 6.8 mA |