CMOS Triple 3-Input NAND Gate 14-PDIP -55 to 125
IC NAND 3-CIR 3-IN 14-PDIP
IC GATE NAND 3CH 3-INP 14DIP
NAND Gate IC 3 Channel 14-PDIP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4023BEE4 | 296-CD4023BEE4-ND | CD4023BEE4 | CD4023BEE4 | CD4023BEE4 |
| Product Name | CD4023B CMOS Triple 3-Input NAND Gate | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |
| Logic Family | CD4000 | ||||
| Operating Current | 0.0150 mA | 6.8 mA | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |