Texas Instruments CD4023B CMOS Triple 3-Input NAND Gate CD4023BE

Description
CMOS Triple 3-Input NAND Gate 14-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Triple 3-Input NAND Gate 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4023B CMOS Triple 3-Input NAND Gate - CD4023BE - Texas Instruments
Dallas, TX, United States
CD4023B CMOS Triple 3-Input NAND Gate
CD4023BE
CD4023B CMOS Triple 3-Input NAND Gate CD4023BE
CMOS Triple 3-Input NAND Gate 14-PDIP -55 to 125

CMOS Triple 3-Input NAND Gate 14-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4023BE - 000226-CD4023BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4023BE
000226-CD4023BE
Logic - Logic - Gates and Inverters - CD4023BE 000226-CD4023BE
Manufacturer: Texas Instruments Win Source Part Number: 000226-CD4023BE Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 000226-CD4023BE
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic Gates - 7092053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
7092053
Logic Gates 7092053
NAND Gate 3-Element 3-IN

NAND Gate 3-Element 3-IN

Supplier's Site
Logic Gates - 7092053P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
7092053P
Logic Gates 7092053P
NAND Gate 3-Element 3-IN

NAND Gate 3-Element 3-IN

Supplier's Site
Logic Gates - 1449999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1449999
Logic Gates 1449999
NAND Gate 3-Element 3-IN

NAND Gate 3-Element 3-IN

Supplier's Site
 - CD4023BE - Rochester Electronics
Newburyport, MA, United States
NAND Gate, 4000/14000/40000 Series, 3-Func, 3-Input, CMOS, PDIP14

NAND Gate, 4000/14000/40000 Series, 3-Func, 3-Input, CMOS, PDIP14

Supplier's Site Datasheet
Gates and Inverters - 296-2041-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-2041-ND
Gates and Inverters 296-2041-ND
NAND Gate IC 3 Channel 14-PDIP

NAND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Gates and Inverters - CD4023BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4023BE
Gates and Inverters CD4023BE
NAND Gate IC 3 Channel 14-PDIP

NAND Gate IC 3 Channel 14-PDIP

Buy Now
Gates and Inverters - CD4023BE - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4023BE
Gates and Inverters CD4023BE
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4023BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4023BE
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4023BE
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site
Logic IC - 16908212 - Radwell International
Willingboro, NJ, United States
Logic IC
16908212
Logic IC 16908212
LOGIC IC, NAND GATE, TRIPLE, 3 INPUTS, 14 PINS, PDIP, 4023. FREE 2 YEAR RADWELL WARRANTY

LOGIC IC, NAND GATE, TRIPLE, 3 INPUTS, 14 PINS, PDIP, 4023. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, 4000 Cmos, Dip14, 18V; Svhc Texas Instruments - 29AH3562 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Cmos, Dip14, 18V; Svhc Texas Instruments
29AH3562
Ic, 4000 Cmos, Dip14, 18V; Svhc Texas Instruments 29AH3562
IC, 4000 CMOS, DIP14, 18V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, 4000 CMOS, DIP14, 18V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - CD4023BE - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4023BE
Logic - Gates and Inverters CD4023BE
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4023BE 000226-CD4023BE 7092053 7092053P CD4023BE 296-2041-ND CD4023BE CD4023BE CD4023BE 16908212 29AH3562 CD4023BE
Product Name CD4023B CMOS Triple 3-Input NAND Gate Logic - Logic - Gates and Inverters - CD4023BE Logic Gates Logic Gates Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Ic, 4000 Cmos, Dip14, 18V; Svhc Texas Instruments Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND; Nand AND; NAND; NAND AND; NAND NAND NAND; NAND Gate NAND; NAND Gate NAND NAND NOT; NAND
Supply Voltage 3V; 10 3 V ~ 18 V 18 v 3V ~ 18V 1.8V; 3V ~ 18V 3V ~ 18V 1.8V 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Logic Family CD4000 CMOS; Nand NAND CMOS
Operating Current 0.0150 mA 3.4 mA 3.4 mA 1.00E-3 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54F30 8-Input Positive-NAND Gates - 5962-8870801DA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers