CMOS Quad AND/OR Select Gate 16-SO -55 to 125
CMOS Quad AND/OR Select Gate, 4x2 Input, 125°C, SOP Product overview: CD4019BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4019BNSR can be used for catalog matching and distributor lookup.
AND/OR Gate Configurable 4 Circuit 2 Input 16-SO
AND/OR Gate Configurable 4 Circuit 2 Input 16-SO
Logic Gates CMOS Quad AND/OR Select Gate
IC QUAD AND/OR SELECT GATE 16SO
AND/OR Gate Configurable 4 Circuit 2 Input 16-SO
IC QUAD AND/OR SELECT GATE 16SO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4019BNSR | 770-CD4019BNSR | 296-CD4019BNSRCT-ND | CD4019BNSR | CD4019BNSR | CD4019BNSR | CD4019BNSR |
| Product Name | CD4019B CMOS Quad AND/OR Select Gate | Quad Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | AND; OR | AND; OR GATE | AND; OR | AND | AND; OR; AND/OR Gate | NOT; AND | |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | |||
| Logic Family | CD4000 | ||||||
| Propagation Delay | 120 ns | 120 ns | |||||
| Operating Current | 0.0600 mA | 6.8 mA |