Texas Instruments CD4019B CMOS Quad AND/OR Select Gate CD4019BM96

Description
CMOS Quad AND/OR Select Gate 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad AND/OR Select Gate 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4019B CMOS Quad AND/OR Select Gate - CD4019BM96 - Texas Instruments
Dallas, TX, United States
CD4019B CMOS Quad AND/OR Select Gate
CD4019BM96
CD4019B CMOS Quad AND/OR Select Gate CD4019BM96
CMOS Quad AND/OR Select Gate 16-SOIC -55 to 125

CMOS Quad AND/OR Select Gate 16-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-CD4019BM96CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-CD4019BM96CT-ND
Gates and Inverters - Multi-Function, Configurable 296-CD4019BM96CT-ND
AND/OR Gate Configurable 4 Circuit 2 Input 16-SOIC

AND/OR Gate Configurable 4 Circuit 2 Input 16-SOIC

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-CD4019BM96DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-CD4019BM96DKR-ND
Gates and Inverters - Multi-Function, Configurable 296-CD4019BM96DKR-ND
AND/OR Gate Configurable 4 Circuit 2 Input 16-SOIC

AND/OR Gate Configurable 4 Circuit 2 Input 16-SOIC

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-CD4019BM96TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-CD4019BM96TR-ND
Gates and Inverters - Multi-Function, Configurable 296-CD4019BM96TR-ND
AND/OR Gate Configurable 4 Circuit 2 Input 16-SOIC

AND/OR Gate Configurable 4 Circuit 2 Input 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 18V SOIC Logic IC
770-CD4019BM96
Quad 18V SOIC Logic IC 770-CD4019BM96
CMOS Quad AND/OR Select Gate, 4-Bit, 120ns, 18V, SOIC Product overview: CD4019BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4019BM96 can be used for catalog matching and distributor lookup.

CMOS Quad AND/OR Select Gate, 4-Bit, 120ns, 18V, SOIC Product overview: CD4019BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4019BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1051510-CD4019BM96 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1051510-CD4019BM96
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1051510-CD4019BM96
Win Source Part Number: 1051510-CD4019BM96 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 4000B Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: AND/OR Gate Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 6.8mA, 6.8mA Voltage - Supply: 3V ~ 18V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MC10H103MELG; CD4030BM96; CD4030BM96G4; CD4019BM; MC14081BFEL; NLV14071BDR2G; NLV14081BDR2G; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD4019BM96G4-ND,296- 38053-2,296-CD4019BM 96CT,296-38053-6,CD4 019BM96E4-ND,296-380 53-1-ND,CD4019BM96G4 ,296-38053-2-ND,CD40 19BM96E4,296-38053-6 -ND,-296-38053-1-ND, 296-CD4019BM96TR,-CD 4019BM96E4,296-CD401 9BM96DKR,CD4019BM96- ND,296-38053-1,-CD40 19BM96E4-NDR Base Product Number: CD4019

Win Source Part Number: 1051510-CD4019BM96
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 4000B
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: AND/OR Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 6.8mA, 6.8mA
Voltage - Supply: 3V ~ 18V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): MC10H103MELG; CD4030BM96; CD4030BM96G4; CD4019BM; MC14081BFEL; NLV14071BDR2G; NLV14081BDR2G;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD4019BM96G4-ND,296-38053-2,296-CD4019BM96CT,296-38053-6,CD4019BM96E4-ND,296-38053-1-ND,CD4019BM96G4,296-38053-2-ND,CD4019BM96E4,296-38053-6-ND,-296-38053-1-ND,296-CD4019BM96TR,-CD4019BM96E4,296-CD4019BM96DKR,CD4019BM96-ND,296-38053-1,-CD4019BM96E4-NDR
Base Product Number: CD4019

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - CD4019BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4019BM96
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4019BM96
IC QUAD AND/OR SELCT GATE 16SOIC

IC QUAD AND/OR SELCT GATE 16SOIC

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - CD4019BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4019BM96
Logic - Gates and Inverters - Multi-Function, Configurable CD4019BM96
IC QUAD AND/OR SELCT GATE 16SOIC

IC QUAD AND/OR SELCT GATE 16SOIC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - CD4019BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4019BM96
Gates and Inverters - Multi-Function, Configurable CD4019BM96
AND/OR Gate Configurable 4 Circuit 2 Input 16-SOIC

AND/OR Gate Configurable 4 Circuit 2 Input 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD4019BM96
Logic Gates CD4019BM96
Logic Gates CMOS Quad AND/OR Select Gate

Logic Gates CMOS Quad AND/OR Select Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4019BM96 296-CD4019BM96CT-ND 770-CD4019BM96 1051510-CD4019BM96 CD4019BM96 CD4019BM96 CD4019BM96 CD4019BM96
Product Name CD4019B CMOS Quad AND/OR Select Gate Gates and Inverters - Multi-Function, Configurable Quad 18V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic Gates
Gate Type AND; OR AND; OR AND; OR GATE NOT; AND; OR; AND/OR Gate AND NOT; AND AND; OR; AND/OR Gate
Supply Voltage 3V; 10 3V ~ 18V 18V 3V ~ 18V 1.8V; 3V ~ 18V
Logic Family CD4000
Propagation Delay 120 ns 120 ns
Operating Current 0.0600 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details