Texas Instruments CD4019B CMOS Quad AND/OR Select Gate CD4019BM

Description
CMOS Quad AND/OR Select Gate 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad AND/OR Select Gate 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4019B CMOS Quad AND/OR Select Gate - CD4019BM - Texas Instruments
Dallas, TX, United States
CD4019B CMOS Quad AND/OR Select Gate
CD4019BM
CD4019B CMOS Quad AND/OR Select Gate CD4019BM
CMOS Quad AND/OR Select Gate 16-SOIC -55 to 125

CMOS Quad AND/OR Select Gate 16-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-32872-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-32872-5-ND
Gates and Inverters - Multi-Function, Configurable 296-32872-5-ND
AND/OR Gate Configurable 4 Circuit 2 Input 16-SOIC

AND/OR Gate Configurable 4 Circuit 2 Input 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 18V SOIC Logic IC
770-CD4019BM
Quad 18V SOIC Logic IC 770-CD4019BM
CMOS Quad AND/OR Select Gate, 4-Bit, 18V, SOIC Product overview: CD4019BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4019BM can be used for catalog matching and distributor lookup.

CMOS Quad AND/OR Select Gate, 4-Bit, 18V, SOIC Product overview: CD4019BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4019BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4019BM - 915048-CD4019BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4019BM
915048-CD4019BM
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4019BM 915048-CD4019BM
Manufacturer: Texas Instruments Win Source Part Number: 915048-CD4019BM Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: AND/OR Gate Configurable 4 Circuit 2 Input 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: CD4019 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-32872-5, CD4019BM-ND, CD4019BME4, CD4019BME4-ND, CD4019BMG4, CD4019BMG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 915048-CD4019BM
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: AND/OR Gate Configurable 4 Circuit 2 Input 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CD4019
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-32872-5, CD4019BM-ND, CD4019BME4, CD4019BME4-ND, CD4019BMG4, CD4019BMG4-ND

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - CD4019BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4019BM
Gates and Inverters - Multi-Function, Configurable CD4019BM
AND/OR Gate Configurable 4 Circuit 2 Input 16-SOIC

AND/OR Gate Configurable 4 Circuit 2 Input 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - CD4019BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4019BM
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4019BM
IC QUAD AND/OR SELCT GATE 16SOIC

IC QUAD AND/OR SELCT GATE 16SOIC

Supplier's Site
Logic, Quad And/or Selct Gate, 16Soic; Logic Family / Base Number Texas Instruments - 36AJ8511 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad And/or Selct Gate, 16Soic; Logic Family / Base Number Texas Instruments
36AJ8511
Logic, Quad And/or Selct Gate, 16Soic; Logic Family / Base Number Texas Instruments 36AJ8511
LOGIC, QUAD AND/OR SELCT GATE, 16SOIC; Logic Family / Base Number:CD4019; Logic Type:AND / OR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD AND/OR SELCT GATE, 16SOIC; Logic Family / Base Number:CD4019; Logic Type:AND / OR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - CD4019BM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4019BM
Logic - Gates and Inverters - Multi-Function, Configurable CD4019BM
IC QUAD AND/OR SELCT GATE 16SOIC

IC QUAD AND/OR SELCT GATE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4019BM 296-32872-5-ND 770-CD4019BM 915048-CD4019BM CD4019BM CD4019BM 36AJ8511 CD4019BM
Product Name CD4019B CMOS Quad AND/OR Select Gate Gates and Inverters - Multi-Function, Configurable Quad 18V SOIC Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4019BM Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic, Quad And/or Selct Gate, 16Soic; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type AND; OR AND; OR AND; OR GATE NOT AND; OR; AND/OR Gate AND AND / OR NOT; AND
Supply Voltage 3V; 10 3V ~ 18V 18V 1.8V; 3V ~ 18V 18V
Logic Family CD4000
Propagation Delay 120 ns 120 ns
Operating Current 0.0600 mA 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers
Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - 54H51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers