CMOS Quad AND/OR Select Gate 16-PDIP -55 to 125
CMOS Quad AND/OR Select Gate, 4x2 Input, 125°C, DIP Product overview: CD4019BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4019BE can be used for catalog matching and distributor lookup.
AND-OR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDIP16
AND/OR Gate Configurable 4 Circuit 2 Input 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 006165-CD4019BE
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND/OR Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 6.8mA, 6.8mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC, GATE; Logic Family / Base Number:CD4019; Logic Type:AND / OR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:16Pins; Logic IC Family:CD4000; Logic IC Base RoHS Compliant: Yes
AND/OR Gate Configurable 4 Circuit 2 Input 16-PDIP
IC QUAD AND/OR SELECT GATE 16DIP
IC QUAD AND/OR SELECT GATE 16DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4019BE | 770-CD4019BE | CD4019BE | 296-2038-5-ND | 006165-CD4019BE | 26AJ5400 | CD4019BE | CD4019BE | CD4019BE | CD4019BE |
| Product Name | CD4019B CMOS Quad AND/OR Select Gate | Quad DIP Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4019BE | Ic, Gate; Logic Family / Base Number Texas Instruments | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | AND; OR | AND; OR GATE | AND; OR | AND; OR | NOT; AND; OR; AND/OR Gate | AND / OR | AND; OR; AND/OR Gate | NOT; AND | AND | |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 3 V ~ 18 V | 18V | 1.8V; 3V ~ 18V | ||||
| Logic Family | CD4000 | CMOS | ||||||||
| Propagation Delay | 120 ns | 120 ns | ||||||||
| Operating Current | 0.0600 mA | 6.8 mA | 6.8 mA |