The CD40175B is a CMOS quad D-type flip-flop available in a 16-pin TSSOP package with dimensions matching the PW marking, operating over a temperature range of -55 to 125 °C. The package is surface-mount with a tape and reel configuration for 2000 units per reel, featuring a 1.6 mm pitch between cavity centers and a 12.4 mm tape width. Moisture sensitivity level is Level-1-260C-UNLIM, and the lead finish is NIPDAU. RoHS compliant.
CMOS Quad D-Type Flip-Flop 16-TSSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD40175BPWRG4 |
| Product Name | CD40175B CMOS Quad D-Type Flip-Flop |
| Flip-Flop Type | D |
| Supply Voltage | 3V; 10 |
| Propagation Delay | 160 ns |
| fMAX | 8 MHz |