"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 6BIT 16TSSOP
IC FF D-TYPE SNGL 6BIT 16TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD40174BPWRE4-ND | CD40174BPWRE4 | CD40174BPWRE4 | CD40174BPWRE4 |
| Product Name | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | ||
| Output Characteristics | Non-Inverted | |||
| Propagation Delay | 100 ns |