CD40174B is a hex D-type flip-flop available in a 16-pin TSSOP package (PW suffix), with an operating temperature range of -55 to 125 °C, NIPDAU lead finish, and MSL Level-1-260C-UNLIM. Part marking for PW packages is CM0174B.
CMOS Hex D-Type Flip-Flop 16-TSSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD40174BPWE4 |
| Product Name | CD40174B CMOS Hex D-Type Flip-Flop |
| Flip-Flop Type | D |
| Supply Voltage | 3V; 10 |
| Propagation Delay | 140 ns |
| fMAX | 8 MHz |