"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Win Source Part Number: 993554-CD40174BEG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 4000B
Type: D-Type
Package: Tube
Standard Package: 25
Output Type: Non-Inverted
Current - Output High, Low: 6.8mA, 6.8mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 3V ~ 18V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Clock Frequency: 16 MHz
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD40174BEE4,CD40174B
Base Product Number: CD40174
IC FF D-TYPE SNGL 6BIT 16DIP
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 6BIT 16DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD40174BEG4-ND | 993554-CD40174BEG4 | CD40174BEG4 | CD40174BEG4 | CD40174BEG4 |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 3V ~ 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | ||
| Output Characteristics | Non-Inverted | ||||
| Propagation Delay | 100 ns | 100 ns |