Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers CD4014BM96

Description
Win Source Part Number: 1371355-CD4014BM96 Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 4000B Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: CD4014 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Parallel or Serial to Serial Voltage - Supply: 3V ~ 18V Output Type: Push-Pull Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8
Request a Quote Datasheet
Description
Win Source Part Number: 1371355-CD4014BM96 Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 4000B Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: CD4014 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Parallel or Serial to Serial Voltage - Supply: 3V ~ 18V Output Type: Push-Pull Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1371355-CD4014BM96 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1371355-CD4014BM96
Integrated Circuits (ICs) - Logic - Shift Registers 1371355-CD4014BM96
Win Source Part Number: 1371355-CD4014BM96 Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 4000B Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: CD4014 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Parallel or Serial to Serial Voltage - Supply: 3V ~ 18V Output Type: Push-Pull Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8

Win Source Part Number: 1371355-CD4014BM96
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 4000B
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: CD4014
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Parallel or Serial to Serial
Voltage - Supply: 3V ~ 18V
Output Type: Push-Pull
Logic Type: Shift Register
Number of Elements: 1
Number of Bits per Element: 8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1371355-CD4014BM96
Product Name Integrated Circuits (ICs) - Logic - Shift Registers
Output Voltage Type Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - A3935KLQ - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 36-BSOP (0.295", 7.50mm Width)
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 1915263 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details