Texas Instruments Standard Linear and Logic Ic, 4000 Cmos, 40147, Dip16, 18V; Logic Family / Base Number Texas Instruments CD40147BE

Description
IC, 4000 CMOS, 40147, DIP16, 18V; Logic Family / Base Number:CD40147; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes
Description
IC, 4000 CMOS, 40147, DIP16, 18V; Logic Family / Base Number:CD40147; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 4000 Cmos, 40147, Dip16, 18V; Logic Family / Base Number Texas Instruments - 26AJ5398 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Cmos, 40147, Dip16, 18V; Logic Family / Base Number Texas Instruments
26AJ5398
Ic, 4000 Cmos, 40147, Dip16, 18V; Logic Family / Base Number Texas Instruments 26AJ5398
IC, 4000 CMOS, 40147, DIP16, 18V; Logic Family / Base Number:CD40147; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

IC, 4000 CMOS, 40147, DIP16, 18V; Logic Family / Base Number:CD40147; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 26AJ5398
Product Name Ic, 4000 Cmos, 40147, Dip16, 18V; Logic Family / Base Number Texas Instruments
Function Decoder
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC138/QFA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CFP16
View Details
CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC238M - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
5 suppliers
3-to-8 line decoder/demultiplexer; inverting - 74HC138D-Q100,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers