Texas Instruments CD4013B CMOS Dual D-Type Flip Flop CD4013BMG4

Description
CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125
Request a Quote
Description
CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4013BMG4 is a CMOS dual D-type flip-flop in a 14-pin SOIC package measuring 8.65mm by 3.90mm, with an operating temperature range of -55 to 125°C. It features asynchronous set and reset, static flip-flop operation, and a typical clock toggle rate of 16MHz at a 10-V supply. Input current is limited to 1µA at 18V across the full temperature range, with noise margins of 1V at 5V, 2V at 10V, and 2.5V at 15V. The device conforms to standard symmetrical output characteristics and includes CMOS input protection.

Datasheet Summary
Powered by GS/AI

The CD4013BMG4 is a CMOS dual D-type flip-flop in a 14-pin SOIC package measuring 8.65mm by 3.90mm, with an operating temperature range of -55 to 125°C. It features asynchronous set and reset, static flip-flop operation, and a typical clock toggle rate of 16MHz at a 10-V supply. Input current is limited to 1µA at 18V across the full temperature range, with noise margins of 1V at 5V, 2V at 10V, and 2.5V at 15V. The device conforms to standard symmetrical output characteristics and includes CMOS input protection.

Suppliers

Company
Product
Description
Supplier Links
CD4013B CMOS Dual D-Type Flip Flop - CD4013BMG4 - Texas Instruments
Dallas, TX, United States
CD4013B CMOS Dual D-Type Flip Flop
CD4013BMG4
CD4013B CMOS Dual D-Type Flip Flop CD4013BMG4
CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125

CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - 296-52855-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-52855-ND
Flip Flops 296-52855-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD4013BMG4
202330-CD4013BMG4
Logic - Logic - Flip Flops - CD4013BMG4 202330-CD4013BMG4
Manufacturer: Texas Instruments Win Source Part Number: 202330-CD4013BMG4 Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 6.8mA, 6.8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 18 V Max Frequency: 24MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 202330-CD4013BMG4
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 24MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD4013BMG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD4013BMG4
Integrated Circuits (ICs) - Logic - Flip Flops CD4013BMG4
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Logic - Flip Flops - CD4013BMG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD4013BMG4
Logic - Flip Flops CD4013BMG4
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Flip Flops - CD4013BMG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD4013BMG4
Flip Flops CD4013BMG4
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD4013BMG4 296-52855-ND 202330-CD4013BMG4 CD4013BMG4 CD4013BMG4 CD4013BMG4
Product Name CD4013B CMOS Dual D-Type Flip Flop Flip Flops Logic - Logic - Flip Flops - CD4013BMG4 Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 3V; 10 3V ~ 18V 3 V ~ 18 V 1.8V; 3V ~ 18V
Propagation Delay 130 ns 90 ns 90 ns
fMAX 8 MHz 24 MHz 24 MHz
Operating Current 0.0600 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54ACTQ273ERQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AS821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9078001M3A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DBR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers