Texas Instruments CD4013B CMOS Dual D-Type Flip Flop CD4013BME4

Description
CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125
Request a Quote
Description
CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CD4013BME4 is a CMOS dual D-type flip-flop in a 14-pin SOIC package with dimensions of 8.65 mm by 3.90 mm, operating over a temperature range of -55°C to 125°C. It features asynchronous set and reset, static flip-flop operation, and a typical clock toggle rate of 16 MHz at a 10-V supply. The device has a maximum input current of 1 µA at 18 V and noise margins of 1 V at 5 V, 2 V at 10 V, and 2.5 V at 15 V. It is RoHS compliant with a lead finish of NIPDAU and a MIL-STD-883 compliant reliability rating.

Datasheet Summary
Powered by GS/AI

CD4013BME4 is a CMOS dual D-type flip-flop in a 14-pin SOIC package with dimensions of 8.65 mm by 3.90 mm, operating over a temperature range of -55°C to 125°C. It features asynchronous set and reset, static flip-flop operation, and a typical clock toggle rate of 16 MHz at a 10-V supply. The device has a maximum input current of 1 µA at 18 V and noise margins of 1 V at 5 V, 2 V at 10 V, and 2.5 V at 15 V. It is RoHS compliant with a lead finish of NIPDAU and a MIL-STD-883 compliant reliability rating.

Suppliers

Company
Product
Description
Supplier Links
CD4013B CMOS Dual D-Type Flip Flop - CD4013BME4 - Texas Instruments
Dallas, TX, United States
CD4013B CMOS Dual D-Type Flip Flop
CD4013BME4
CD4013B CMOS Dual D-Type Flip Flop CD4013BME4
CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125

CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - 296-52854-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-52854-ND
Flip Flops 296-52854-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - CD4013BME4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD4013BME4
Flip Flops CD4013BME4
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD4013BME4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD4013BME4
Integrated Circuits (ICs) - Logic - Flip Flops CD4013BME4
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Logic - Flip Flops - CD4013BME4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD4013BME4
Logic - Flip Flops CD4013BME4
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD4013BME4 296-52854-ND CD4013BME4 CD4013BME4 CD4013BME4
Product Name CD4013B CMOS Dual D-Type Flip Flop Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3V; 10 3V ~ 18V 1.8V; 3V ~ 18V
Propagation Delay 130 ns 90 ns
fMAX 8 MHz 24 MHz
Operating Current 0.0600 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
Flip Flops - 54H72FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers