Texas Instruments CD4013B CMOS Dual D-Type Flip Flop CD4013BM

Description
CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4013B CMOS Dual D-Type Flip Flop - CD4013BM - Texas Instruments
Dallas, TX, United States
CD4013B CMOS Dual D-Type Flip Flop
CD4013BM
CD4013B CMOS Dual D-Type Flip Flop CD4013BM
CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125

CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125

Buy Now Datasheet
Flip Flop ICs - 527928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
527928
Flip Flop ICs 527928
CMOS Dual D-Type Flip Flop CD4013BM

CMOS Dual D-Type Flip Flop CD4013BM

Supplier's Site
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD4013BM
083117-CD4013BM
Logic - Logic - Flip Flops - CD4013BM 083117-CD4013BM
Manufacturer: Texas Instruments Win Source Part Number: 083117-CD4013BM Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 6.8mA, 6.8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 18 V Max Frequency: 24MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083117-CD4013BM
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 24MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-12972-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-12972-5-ND
Flip Flops 296-12972-5-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Ic, D Type, Flipflop, Dual, 14Soic; Logic Family / Base Number Texas Instruments - 29AH3558 - Newark, An Avnet Company
Chicago, IL, United States
Ic, D Type, Flipflop, Dual, 14Soic; Logic Family / Base Number Texas Instruments
29AH3558
Ic, D Type, Flipflop, Dual, 14Soic; Logic Family / Base Number Texas Instruments 29AH3558
IC, D TYPE, FLIPFLOP, DUAL, 14SOIC; Logic Family / Base Number:CD4013; Flip-Flop Type:D; Propagation Delay:45ns; Frequency:12MHz; Output Current:6.8mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

IC, D TYPE, FLIPFLOP, DUAL, 14SOIC; Logic Family / Base Number:CD4013; Flip-Flop Type:D; Propagation Delay:45ns; Frequency:12MHz; Output Current:6.8mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Flip Flops - CD4013BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD4013BM
Flip Flops CD4013BM
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD4013BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD4013BM
Integrated Circuits (ICs) - Logic - Flip Flops CD4013BM
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD4013BM 527928 083117-CD4013BM 296-12972-5-ND 29AH3558 CD4013BM CD4013BM
Product Name CD4013B CMOS Dual D-Type Flip Flop Flip Flop ICs Logic - Logic - Flip Flops - CD4013BM Flip Flops Ic, D Type, Flipflop, Dual, 14Soic; Logic Family / Base Number Texas Instruments Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3V; 10 3 V ~ 18 V 3V ~ 18V 1.8V; 3V ~ 18V
Propagation Delay 130 ns 300 ns 90 ns 90 ns 45 ns
fMAX 8 MHz 24 MHz 12 MHz
Operating Current 0.0600 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset - 5962-8970101EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 41 ns
fMAX 25 MHz
View Details
4 suppliers
Flip Flops - 74F374SCX-NS - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
3 suppliers