The CD4013BF is a CMOS dual D-type flip-flop in a 14-pin ceramic dual-in-line package (CDIP) with a body size of 19.50mm x 6.92mm. It operates over a temperature range of -55°C to 125°C and features asynchronous set and reset, static flip-flop operation, and a typical clock toggle rate of 16MHz at a 10-V supply. Each flip-flop has independent data, clock, set, and reset inputs with Q and Q outputs. The device supports standard symmetrical output characteristics and maintains a maximum input current of 1-µA at 18V across the full temperature range.
CMOS Dual D-Type Flip Flop 14-CDIP -55 to 125
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | CD4013BF | CD4013BF |
| Product Name | CD4013B-MIL CMOS Dual D-Type Flip Flop | Flip Flops |
| Flip-Flop Type | D | D |
| Supply Voltage | 3V; 10 | 1.8V; 3V ~ 18V |
| Propagation Delay | 130 ns | |
| fMAX | 8 MHz |