The CD4013BE is a CMOS dual D-type flip-flop in a 14-pin dual-in-line plastic package with a body size of 19.30mm by 6.35mm. It operates from -55°C to 125°C and features asynchronous set and reset, static flip-flop operation, and a typical clock toggle rate of 16MHz at a 10-V supply. Each flip-flop includes independent data, clock, set, and reset inputs with complementary Q and Q outputs. Maximum input current is 1-µA at 18V over the full temperature range, with noise margins of 1V at 5V, 2V at 10V, and 2.5V at 15V.
CMOS Dual D-Type Flip Flop 14-PDIP -55 to 125
D Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDIP14
Flip Flop D-Type Pos-Edge 2-Element
Flip Flop D-Type Pos-Edge 2-Element
Flip Flop D-Type Pos-Edge 2-Element
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 000225-CD4013BE
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Family Name: CD4013
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 24MHz
Alternative Parts (Cross-Reference): HCF4013BEY; NLV14013BCPG; HEF4013BP,652;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Malaysia, Mexico, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Consumer Electronics
IC, 4000 CMOS, 4013, DIP14, 18V; Logic Family / Base Number:CD4013; Flip-Flop Type:D; Propagation Delay:45ns; Frequency:12MHz; Output Current:6.8mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC FF D-TYPE DUAL 1BIT 14DIP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
| Texas Instruments | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD4013BE | CD4013BE | 9236703 | 7091968P | 296-2033-5-ND | 000225-CD4013BE | 33AH3787 | CD4013BE | CD4013BE |
| Product Name | CD4013B CMOS Dual D-Type Flip Flop | Flip Flop ICs | Flip Flop ICs | Flip Flops | Logic - Logic - Flip Flops - CD4013BE | Ic, 4000 Cmos, 4013, Dip14, 18V; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | ||||||
| Supply Voltage | 3V; 10 | 3V ~ 18V | 3 V ~ 18 V | 1.8V; 3V ~ 18V | |||||
| Propagation Delay | 130 ns | 300 ns | 90 ns | 90 ns | 45 ns | ||||
| fMAX | 8 MHz | 24 MHz | 12 MHz | ||||||
| Operating Current | 0.0600 mA |