Texas Instruments Logic - Logic - Gates and Inverters - CD4012BPWRG4 CD4012BPWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 202329-CD4012BPWRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 202329-CD4012BPWRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD4012BPWRG4 - 202329-CD4012BPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4012BPWRG4
202329-CD4012BPWRG4
Logic - Logic - Gates and Inverters - CD4012BPWRG4 202329-CD4012BPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 202329-CD4012BPWRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202329-CD4012BPWRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 18V TSSOP Logic IC
705-CD4012BPWRG4
Dual 18V TSSOP Logic IC 705-CD4012BPWRG4
CMOS Dual 4-Input NAND Gate IC, 18V, 125°C, TSSOP Product overview: CD4012BPWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4012BPWRG4 can be used for catalog matching and distributor lookup.

CMOS Dual 4-Input NAND Gate IC, 18V, 125°C, TSSOP Product overview: CD4012BPWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4012BPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 202329-CD4012BPWRG4 705-CD4012BPWRG4
Product Name Logic - Logic - Gates and Inverters - CD4012BPWRG4 Dual 18V TSSOP Logic IC
Gate Type NOT; NAND; NAND Gate NAND; NAND GATE
Supply Voltage 3 V ~ 18 V 18V
Inputs 4 4
Propagation Delay 90 ns 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F21/BCA - Rochester Electronics
Specs
Gate Type AND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 1727-1989-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS09FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Logic Gates - 7988985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details