CMOS Dual 4-Input NAND Gate 14-SO -55 to 125
NAND Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14
CMOS Dual 4-Input NAND Gate IC, 14-SO, Gold Plating Product overview: CD4012BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4012BNSR can be used for catalog matching and distributor lookup.
NAND Gate IC 2 Channel 14-SO
NAND Gate IC 2 Channel 14-SO
IC GATE NAND 2CH 4-INP 14SOP
IC GATE NAND 2CH 4-INP 14SO
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4012BNSR | CD4012BNSR | 705-CD4012BNSR | 296-14087-1-ND | CD4012BNSR | CD4012BNSR | CD4012BNSR | CD4012BNSR |
| Product Name | CD4012B CMOS Dual 4-Input NAND Gate | Dual Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND GATE | NAND | NOT; NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | 1.8V; 3V ~ 18V | ||
| Logic Family | CD4000 | CMOS | ||||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |